Murata Electronics Fixed Inductors LQH3NPN4R7MJRL

Description
4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9579-2-ND
Fixed Inductors 490-9579-2-ND
4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9579-1-ND
Fixed Inductors 490-9579-1-ND
4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9579-6-ND
Fixed Inductors 490-9579-6-ND
4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
4.7UH 710MA 144MOHM Inductor and Choke - 71-LQH3NPN4R7MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 710MA 144MOHM Inductor and Choke
71-LQH3NPN4R7MJRL
4.7UH 710MA 144MOHM Inductor and Choke 71-LQH3NPN4R7MJRL
FIXED IND 4.7UH 710MA 144MOHM SM Product overview: LQH3NPN4R7MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 710MA, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 710MA, 144MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN4R7MJRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 710MA 144MOHM SM Product overview: LQH3NPN4R7MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 710MA, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 710MA, 144MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN4R7MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQH3NPN4R7MJRL
Inductors/Coils/Transformers >> Inductors (SMD) LQH3NPN4R7MJRL
4.7uH ±20% 120mΩ SMD,3x3mm Inductors (SMD) ROHS

4.7uH ±20% 120mΩ SMD,3x3mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN4R7MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN4R7MJRL
Fixed Inductors LQH3NPN4R7MJRL
FIXED IND 4.7UH 710MA 144MOHM SM

FIXED IND 4.7UH 710MA 144MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 1.58A Rohs Compliant Murata - 76AH5430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.58A Rohs Compliant Murata
76AH5430
Inductor, 4.7Uh, Semishielded, 1.58A Rohs Compliant Murata 76AH5430
INDUCTOR, 4.7UH, SEMISHIELDED, 1.58A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SEMISHIELDED, 1.58A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9579-2-ND 71-LQH3NPN4R7MJRL LQH3NPN4R7MJRL LQH3NPN4R7MJRL 76AH5430
Product Name Fixed Inductors 4.7UH 710MA 144MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 4.7Uh, Semishielded, 1.58A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data