Murata Power Solutions Fixed Inductors LQH43NH271J03L

Description
270µH Unshielded Wirewound Inductor 90mA 6.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 90mA 6.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18428-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18428-2-ND
Fixed Inductors 490-18428-2-ND
270µH Unshielded Wirewound Inductor 90mA 6.6Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 90mA 6.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 270Uh, 4Mhz, 1812 Rohs Compliant Murata - 65AH7781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 270Uh, 4Mhz, 1812 Rohs Compliant Murata
65AH7781
Inductor, Aec-Q200, 270Uh, 4Mhz, 1812 Rohs Compliant Murata 65AH7781
INDUCTOR, AEC-Q200, 270UH, 4MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 270UH, 4MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18428-2-ND 65AH7781
Product Name Fixed Inductors Inductor, Aec-Q200, 270Uh, 4Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details