Murata Power Solutions Fixed Inductors LQH43MN5R6K03L

Description
5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN5R6K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN5R6K03LTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN5R6K03LCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN5R6K03L
1204380-LQH43MN5R6K03L
Fixed Inductors - LQH43MN5R6K03L 1204380-LQH43MN5R6K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204380-LQH43MN5R6K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 500mA Shielding: Unshielded Inductance: 5.6μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 33MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): SDI-453226-5R6-MA; ELJFB5R6KF2; ELJFB5R6KF; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204380-LQH43MN5R6K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 500mA
Shielding: Unshielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 1MHz
Frequency - Self Resonant: 33MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): SDI-453226-5R6-MA; ELJFB5R6KF2; ELJFB5R6KF;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6UH 500MA 470MOHM Inductor and Choke - 71-LQH43MN5R6K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6UH 500MA 470MOHM Inductor and Choke
71-LQH43MN5R6K03L
5.6UH 500MA 470MOHM Inductor and Choke 71-LQH43MN5R6K03L
FIXED IND 5.6UH 500MA 470MOHM SM Product overview: LQH43MN5R6K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 500MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 500MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN5R6K03L can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 500MA 470MOHM SM Product overview: LQH43MN5R6K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 500MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 500MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN5R6K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Uh, Unshielded, 0.5A Rohs Compliant Murata - 76AH5487 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Unshielded, 0.5A Rohs Compliant Murata
76AH5487
Inductor, 5.6Uh, Unshielded, 0.5A Rohs Compliant Murata 76AH5487
INDUCTOR, 5.6UH, UNSHIELDED, 0.5A ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, UNSHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN5R6K03LDKR-ND 1204380-LQH43MN5R6K03L 71-LQH43MN5R6K03L 76AH5487
Product Name Fixed Inductors Fixed Inductors - LQH43MN5R6K03L 5.6UH 500MA 470MOHM Inductor and Choke Inductor, 5.6Uh, Unshielded, 0.5A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers