Murata Electronics 2.2UH 980MA 81.6 MOHM Inductor and Choke LQH3NPN2R2MJRL

Description
FIXED IND 2.2UH 980MA 81.6 MOHM Product overview: LQH3NPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 980MA, 81.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 980MA, 81.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 980MA 81.6 MOHM Product overview: LQH3NPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 980MA, 81.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 980MA, 81.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 980MA 81.6 MOHM Inductor and Choke - 71-LQH3NPN2R2MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 980MA 81.6 MOHM Inductor and Choke
71-LQH3NPN2R2MJRL
2.2UH 980MA 81.6 MOHM Inductor and Choke 71-LQH3NPN2R2MJRL
FIXED IND 2.2UH 980MA 81.6 MOHM Product overview: LQH3NPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 980MA, 81.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 980MA, 81.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MJRL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 980MA 81.6 MOHM Product overview: LQH3NPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 980MA, 81.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 980MA, 81.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9577-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9577-6-ND
Fixed Inductors 490-9577-6-ND
2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9577-1-ND
Fixed Inductors 490-9577-1-ND
2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9577-2-ND
Fixed Inductors 490-9577-2-ND
2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN2R2MJRL
923777-LQH3NPN2R2MJRL
Fixed Inductors - LQH3NPN2R2MJRL 923777-LQH3NPN2R2MJRL
Manufacturer: Murata Electronics North America Win Source Part Number: 923777-LQH3NPN2R2MJR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 81.6mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-9577-2, 490-9577-1, 490-9577-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923777-LQH3NPN2R2MJRL
Series: LQH3
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 81.6mOhm Max 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH3NPN
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-9577-2, 490-9577-1, 490-9577-6

Buy Now Datasheet
Fixed Inductors - LQH3NPN2R2MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN2R2MJRL
Fixed Inductors LQH3NPN2R2MJRL
FIXED IND 2.2UH 980MA 81.6 MOHM

FIXED IND 2.2UH 980MA 81.6 MOHM

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 2.2A Rohs Compliant Murata - 76AH5423 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.2A Rohs Compliant Murata
76AH5423
Inductor, 2.2Uh, Semishielded, 2.2A Rohs Compliant Murata 76AH5423
INDUCTOR, 2.2UH, SEMISHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN2R2MJRL 490-9577-6-ND 923777-LQH3NPN2R2MJRL LQH3NPN2R2MJRL 76AH5423
Product Name 2.2UH 980MA 81.6 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH3NPN2R2MJRL Fixed Inductors Inductor, 2.2Uh, Semishielded, 2.2A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details