Murata Electronics Fixed Inductors LQH3NPH150MMEL

Description
15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPH150MMELTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH150MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH150MMELCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, 15Uh, Shielded, 1.02A Rohs Compliant Murata - 14AJ2360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.02A Rohs Compliant Murata
14AJ2360
Inductor, 15Uh, Shielded, 1.02A Rohs Compliant Murata 14AJ2360
INDUCTOR, 15UH, SHIELDED, 1.02A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 1.02A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPH150MMELTR-ND 14AJ2360
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 1.02A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers