FIXED IND 22UH 790MA 444MOHM SMD Product overview: LQH44PN220MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 790MA, 444MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 790MA, 444MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MP0L can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 790mA 444mOhm Max Nonstandard
790mA 22uH ±20% 800mA 370mΩ SMD,4x4mm Inductors (SMD) ROHS
CHOKE COIL, 22 uH, 0.8A 0.37 OHM 20% 17MHz; Inductance:22µH; DC Resistance Max:0.37ohm; Self Resonant Frequency:17MHz; DC Current Rating:800mA; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
FIXED IND 22UH 790MA 444MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH44PN220MP0L | 490-5331-2-ND | LQH44PN220MP0L | 60R2909 | LQH44PN220MP0L |
| Product Name | SMD 22UH 790MA 444MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Choke Coil, 22 Uh, 0.8A 0.37 Ohm 20% 17Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |