Murata Electronics Fixed Inductors LQH43NN680K03L

Description
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9888-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9888-2-ND
Fixed Inductors 490-9888-2-ND
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9888-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data