Murata Electronics Fixed Inductors LQH43NN151J03L

Description
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9839-2-ND
Fixed Inductors 490-9839-2-ND
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9839-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers