Murata Power Solutions Fixed Inductors LQH43MN102J03L

Description
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN102J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN102J03LTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN102J03LCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1MH 50MA 25 OHM Inductor and Choke - 71-LQH43MN102J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 50MA 25 OHM Inductor and Choke
71-LQH43MN102J03L
SMD 1MH 50MA 25 OHM Inductor and Choke 71-LQH43MN102J03L
FIXED IND 1MH 50MA 25 OHM SMD Product overview: LQH43MN102J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 50MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 50MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN102J03L can be used for catalog matching and distributor lookup.

FIXED IND 1MH 50MA 25 OHM SMD Product overview: LQH43MN102J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 50MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 50MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN102J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7255229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255229
Surface Mount Inductors 7255229
Murata LQH43MN102J03L

Murata LQH43MN102J03L

Supplier's Site
Surface Mount Inductors - 7255229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255229P
Surface Mount Inductors 7255229P
Murata LQH43MN102J03L

Murata LQH43MN102J03L

Supplier's Site
Surface Mount Inductors - 1675777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675777
Surface Mount Inductors 1675777
Murata LQH43MN102J03L

Murata LQH43MN102J03L

Supplier's Site
Fixed Inductors - LQH43MN102J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN102J03L
Fixed Inductors LQH43MN102J03L
FIXED IND 1MH 50MA 25 OHM SMD

FIXED IND 1MH 50MA 25 OHM SMD

Supplier's Site Datasheet
Inductor, 1Mh, Unshielded, 0.05A Rohs Compliant Murata - 76AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, Unshielded, 0.05A Rohs Compliant Murata
76AH5480
Inductor, 1Mh, Unshielded, 0.05A Rohs Compliant Murata 76AH5480
INDUCTOR, 1MH, UNSHIELDED, 0.05A ROHS COMPLIANT: YES

INDUCTOR, 1MH, UNSHIELDED, 0.05A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN102J03LDKR-ND 71-LQH43MN102J03L 7255229 7255229P LQH43MN102J03L 76AH5480
Product Name Fixed Inductors SMD 1MH 50MA 25 OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 1Mh, Unshielded, 0.05A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details