Murata Power Solutions Fixed Inductors LQH43NH100J03L

Description
10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH100J03LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH100J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH100J03LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 23Mhz, 1812 Rohs Compliant Murata - 65AH7763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 23Mhz, 1812 Rohs Compliant Murata
65AH7763
Inductor, Aec-Q200, 10Uh, 23Mhz, 1812 Rohs Compliant Murata 65AH7763
INDUCTOR, AEC-Q200, 10UH, 23MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 23MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43NH100J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NH100J03L
Fixed Inductors LQH43NH100J03L
FIXED IND 10UH 480MA 240MOHM SMD

FIXED IND 10UH 480MA 240MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH100J03LTR-ND 65AH7763 LQH43NH100J03L
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 23Mhz, 1812 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details