Murata Electronics Fixed Inductors LQH43NN181J03L

Description
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9845-2-ND
Fixed Inductors 490-9845-2-ND
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9845-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers