Murata Electronics Fixed Inductors LQH32PZ100MNCL

Description
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PZ100MNCLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PZ100MNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PZ100MNCLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 354mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PZ100MNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PZ100MNCL
Fixed Inductors LQH32PZ100MNCL
FIXED IND 10UH 900MA 354MOHM SMD

FIXED IND 10UH 900MA 354MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Murata - 76AH5477 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Murata
76AH5477
Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Murata 76AH5477
INDUCTOR, 10UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PZ100MNCLCT-ND LQH32PZ100MNCL 76AH5477
Product Name Fixed Inductors Fixed Inductors Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details