Murata Power Solutions Fixed Inductors LQH43NH121J03L

Description
120µH Unshielded Wirewound Inductor 130mA 3.12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 130mA 3.12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18412-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18412-2-ND
Fixed Inductors 490-18412-2-ND
120µH Unshielded Wirewound Inductor 130mA 3.12Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 130mA 3.12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 120Uh, 6.2Mhz, 1812 Rohs Compliant Murata - 65AH7767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 120Uh, 6.2Mhz, 1812 Rohs Compliant Murata
65AH7767
Inductor, Aec-Q200, 120Uh, 6.2Mhz, 1812 Rohs Compliant Murata 65AH7767
INDUCTOR, AEC-Q200, 120UH, 6.2MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 120UH, 6.2MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18412-2-ND 65AH7767
Product Name Fixed Inductors Inductor, Aec-Q200, 120Uh, 6.2Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers