Murata Electronics Fixed Inductors LQH44PH470MPRL

Description
47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH470MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH470MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH470MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PH470MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH470MPRL
Fixed Inductors LQH44PH470MPRL
FIXED IND 47UH 600MA 780MOHM SMD

FIXED IND 47UH 600MA 780MOHM SMD

Supplier's Site Datasheet
Inductor, 47Uh, Semishielded, 0.6A Rohs Compliant Murata - 24AJ1043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.6A Rohs Compliant Murata
24AJ1043
Inductor, 47Uh, Semishielded, 0.6A Rohs Compliant Murata 24AJ1043
INDUCTOR, 47UH, SEMISHIELDED, 0.6A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH470MPRLDKR-ND LQH44PH470MPRL 24AJ1043
Product Name Fixed Inductors Fixed Inductors Inductor, 47Uh, Semishielded, 0.6A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details