Murata Power Solutions Fixed Inductors LQH32PN4R7NN0L

Description
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5338-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5338-1-ND
Fixed Inductors 490-5338-1-ND
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5338-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5338-6-ND
Fixed Inductors 490-5338-6-ND
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5338-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5338-2-ND
Fixed Inductors 490-5338-2-ND
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
SMD 4.7UH 1A 180 MOHM Inductor and Choke - 71-LQH32PN4R7NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 180 MOHM Inductor and Choke
71-LQH32PN4R7NN0L
SMD 4.7UH 1A 180 MOHM Inductor and Choke 71-LQH32PN4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD Product overview: LQH32PN4R7NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN4R7NN0L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 180 MOHM SMD Product overview: LQH32PN4R7NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN4R7NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7866894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866894
Surface Mount Inductors 7866894
Murata LQH32PN4R7NN0L

Murata LQH32PN4R7NN0L

Supplier's Site
Surface Mount Inductors - 7866894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866894P
Surface Mount Inductors 7866894P
Murata LQH32PN4R7NN0L

Murata LQH32PN4R7NN0L

Supplier's Site
Surface Mount Inductors - 1674086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674086
Surface Mount Inductors 1674086
Murata LQH32PN4R7NN0L

Murata LQH32PN4R7NN0L

Supplier's Site
Fixed Inductors - LQH32PN4R7NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN4R7NN0L
Fixed Inductors LQH32PN4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD

FIXED IND 4.7UH 1A 180 MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh32Pn Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata - 45Y5428 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh32Pn Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata
45Y5428
Surface Mount High Frequency Inductor, Lqh32Pn Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata 45Y5428
Surface Mount High Frequency Inductor, LQH32PN Series, 4.7 H, 30%, 1210 [3225 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH32PN Series, 4.7 H, 30%, 1210 [3225 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32PN4R7NN0L
Inductors/Coils/Transformers >> Power Inductors LQH32PN4R7NN0L
1A 4.7uH ±30% 1A 1210 Power Inductors ROHS

1A 4.7uH ±30% 1A 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-5338-1-ND 71-LQH32PN4R7NN0L 7866894 7866894P LQH32PN4R7NN0L 45Y5428 LQH32PN4R7NN0L
Product Name Fixed Inductors SMD 4.7UH 1A 180 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqh32Pn Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567611P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details