Murata Power Solutions Fixed Inductors LQH44PN150MGRL

Description
15µH Shielded Wirewound Inductor 540mA 504mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 540mA 504mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9920-2-ND
Fixed Inductors 490-9920-2-ND
15µH Shielded Wirewound Inductor 540mA 504mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 540mA 504mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9920-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details