Murata Power Solutions Fixed Inductors LQH43NH102J03L

Description
1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH102J03LCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH102J03LTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH102J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Mh, 2Mhz, 1812 Rohs Compliant Murata - 65AH7765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Mh, 2Mhz, 1812 Rohs Compliant Murata
65AH7765
Inductor, Aec-Q200, 1Mh, 2Mhz, 1812 Rohs Compliant Murata 65AH7765
INDUCTOR, AEC-Q200, 1MH, 2MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1MH, 2MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH102J03LCT-ND 65AH7765
Product Name Fixed Inductors Inductor, Aec-Q200, 1Mh, 2Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details