Murata Power Solutions 3.3UH 2.1A 62.4MOHM Inductor and Choke LQH43PN3R3M26L

Description
FIXED IND 3.3UH 2.1A 62.4MOHM SM Product overview: LQH43PN3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.1A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.1A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN3R3M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.1A 62.4MOHM SM Product overview: LQH43PN3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.1A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.1A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN3R3M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 2.1A 62.4MOHM Inductor and Choke - 71-LQH43PN3R3M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 2.1A 62.4MOHM Inductor and Choke
71-LQH43PN3R3M26L
3.3UH 2.1A 62.4MOHM Inductor and Choke 71-LQH43PN3R3M26L
FIXED IND 3.3UH 2.1A 62.4MOHM SM Product overview: LQH43PN3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.1A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.1A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN3R3M26L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.1A 62.4MOHM SM Product overview: LQH43PN3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.1A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.1A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN3R3M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43PN3R3M26LCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN3R3M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN3R3M26LTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43PN3R3M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN3R3M26L
Fixed Inductors LQH43PN3R3M26L
FIXED IND 3.3UH 2.1A 62.4MOHM SM

FIXED IND 3.3UH 2.1A 62.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43PN3R3M26L 490-LQH43PN3R3M26LCT-ND LQH43PN3R3M26L
Product Name 3.3UH 2.1A 62.4MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details