Murata Power Solutions 1.5UH 1.38A 73.2 MOHM Inductor and Choke LQH44PN1R5MJ0L

Description
FIXED IND 1.5UH 1.38A 73.2 MOHM Product overview: LQH44PN1R5MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.38A, 73.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.38A, 73.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R5MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.38A 73.2 MOHM Product overview: LQH44PN1R5MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.38A, 73.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.38A, 73.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R5MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 1.38A 73.2 MOHM Inductor and Choke - 71-LQH44PN1R5MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 1.38A 73.2 MOHM Inductor and Choke
71-LQH44PN1R5MJ0L
1.5UH 1.38A 73.2 MOHM Inductor and Choke 71-LQH44PN1R5MJ0L
FIXED IND 1.5UH 1.38A 73.2 MOHM Product overview: LQH44PN1R5MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.38A, 73.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.38A, 73.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R5MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.38A 73.2 MOHM Product overview: LQH44PN1R5MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.38A, 73.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.38A, 73.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R5MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PN1R5MJ0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH44PN1R5MJ0L-ND
Fixed Inductors LQH44PN1R5MJ0L-ND
1.5µH Shielded Wirewound Inductor 1.38A 73.2mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.38A 73.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - LQH44PN1R5MJ0L
1204386-LQH44PN1R5MJ0L
Newest Parts - LQH44PN1R5MJ0L 1204386-LQH44PN1R5MJ0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204386-LQH44PN1R5MJ 0L Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.6mA Frequency - Self Resonant: 90MHz Family Name: LQH44PN_J0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 73.2mOhm Max Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): CDRH3D16NP-1R5NC; SPIA4016-1R5T-N; SPIA4020-1R5T-N; NPIS35D1R5YTRF; Introduction Date: June 30, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204386-LQH44PN1R5MJ0L
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.6mA
Frequency - Self Resonant: 90MHz
Family Name: LQH44PN_J0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 73.2mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): CDRH3D16NP-1R5NC; SPIA4016-1R5T-N; SPIA4020-1R5T-N; NPIS35D1R5YTRF;
Introduction Date: June 30, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Current Rating (Amps): 1.38A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH44PN1R5MJ0L LQH44PN1R5MJ0L-ND 1204386-LQH44PN1R5MJ0L
Product Name 1.5UH 1.38A 73.2 MOHM Inductor and Choke Fixed Inductors Newest Parts - LQH44PN1R5MJ0L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details