FIXED IND 1MH 50MA 25 OHM SMD Product overview: LQH43MN102K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 50MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 50MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN102K03L can be used for catalog matching and distributor lookup.
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
Surface Mount High Frequency Inductor, LQH43MN Series, 1 mH, 10%, 1812 [4532 Metric], 2 MHz RoHS Compliant: Yes
FIXED IND 1MH 50MA 25 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43MN102K03L | 490-LQH43MN102K03LCT-ND | 4693066 | 4693066P | 45Y5429 | LQH43MN102K03L |
| Product Name | SMD 1MH 50MA 25 OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, Lqh43Mn Series, 1 Mh, 10%, 1812 [4532 Metric], 2 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH |