Murata Power Solutions Fixed Inductors LQH44PH101MPRL

Description
100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH101MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH101MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH101MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PH101MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH101MPRL
Fixed Inductors LQH44PH101MPRL
FIXED IND 100UH 400MA 1.56OHM SM

FIXED IND 100UH 400MA 1.56OHM SM

Supplier's Site Datasheet
Inductor, 100Uh, Shielded, 0.4A Rohs Compliant Murata - 65AH7802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.4A Rohs Compliant Murata
65AH7802
Inductor, 100Uh, Shielded, 0.4A Rohs Compliant Murata 65AH7802
INDUCTOR, 100UH, SHIELDED, 0.4A ROHS COMPLIANT: YES

INDUCTOR, 100UH, SHIELDED, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH101MPRLCT-ND LQH44PH101MPRL 65AH7802
Product Name Fixed Inductors Fixed Inductors Inductor, 100Uh, Shielded, 0.4A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details