1µH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard
FIXED IND 1UH 3.2A 30 MOHM SMD Product overview: LQH44PH1R0MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH1R0MPRL can be used for catalog matching and distributor lookup.
INDUCTOR, 1UH, SHIELDED, 3.2A ROHS COMPLIANT: YES
3.2A 1uH ±20% 4.3A 1616 Power Inductors ROHS
FIXED IND 1UH 3.2A 30 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-LQH44PH1R0MPRLTR-ND | 71-LQH44PH1R0MPRL | 65AH7800 | LQH44PH1R0MPRL | LQH44PH1R0MPRL |
| Product Name | Fixed Inductors | SMD 1UH 3.2A 30 MOHM Inductor and Choke | Inductor, 1Uh, Shielded, 3.2A Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |