Murata Power Solutions Fixed Inductors - LQH32PNR47NN0L LQH32PNR47NN0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204363-LQH32PNR47NN 0L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2.55A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±30% Current - Saturation: 3.4A Frequency - Self Resonant: 100MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZR47NN0L; LQH32PZR47NN0K; HEI322512A-R47M-Q8; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204363-LQH32PNR47NN 0L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2.55A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±30% Current - Saturation: 3.4A Frequency - Self Resonant: 100MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZR47NN0L; LQH32PZR47NN0K; HEI322512A-R47M-Q8; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH32PNR47NN0L
1204363-LQH32PNR47NN0L
Fixed Inductors - LQH32PNR47NN0L 1204363-LQH32PNR47NN0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204363-LQH32PNR47NN 0L Series: LQH32 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2.55A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±30% Current - Saturation: 3.4A Frequency - Self Resonant: 100MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZR47NN0L; LQH32PZR47NN0K; HEI322512A-R47M-Q8; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204363-LQH32PNR47NN0L
Series: LQH32
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2.55A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±30%
Current - Saturation: 3.4A
Frequency - Self Resonant: 100MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 36 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.067" (1.70mm)
Alternative Parts (Cross-Reference): LQH32PZR47NN0L; LQH32PZR47NN0K; HEI322512A-R47M-Q8;
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.55A 36MOHM Inductor and Choke - 71-LQH32PNR47NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.55A 36MOHM Inductor and Choke
71-LQH32PNR47NN0L
SMD 2.55A 36MOHM Inductor and Choke 71-LQH32PNR47NN0L
FIXED IND 470NH 2.55A 36MOHM SMD Product overview: LQH32PNR47NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.55A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.55A, 36MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NN0L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2.55A 36MOHM SMD Product overview: LQH32PNR47NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.55A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.55A, 36MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5333-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5333-6-ND
Fixed Inductors 490-5333-6-ND
470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5333-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5333-1-ND
Fixed Inductors 490-5333-1-ND
470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5333-2-ND
Fixed Inductors 490-5333-2-ND
470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.55A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PNR47NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PNR47NN0L
Fixed Inductors LQH32PNR47NN0L
FIXED IND 470NH 2.55A 36MOHM SMD

FIXED IND 470NH 2.55A 36MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204363-LQH32PNR47NN0L 71-LQH32PNR47NN0L 490-5333-6-ND LQH32PNR47NN0L
Product Name Fixed Inductors - LQH32PNR47NN0L SMD 2.55A 36MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details