Murata Power Solutions Fixed Inductors LQH43NH3R9J03L

Description
3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH3R9J03LCT-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH3R9J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH3R9J03LTR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.9Uh, 41Mhz, 1812 Rohs Compliant Murata - 65AH7783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.9Uh, 41Mhz, 1812 Rohs Compliant Murata
65AH7783
Inductor, Aec-Q200, 3.9Uh, 41Mhz, 1812 Rohs Compliant Murata 65AH7783
INDUCTOR, AEC-Q200, 3.9UH, 41MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.9UH, 41MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43NH3R9J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NH3R9J03L
Fixed Inductors LQH43NH3R9J03L
FIXED IND 3.9UH 650MA 144MOHM SM

FIXED IND 3.9UH 650MA 144MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH3R9J03LCT-ND 65AH7783 LQH43NH3R9J03L
Product Name Fixed Inductors Inductor, Aec-Q200, 3.9Uh, 41Mhz, 1812 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details