Win Source Part Number: 1370555-LQH32PN150MN
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210 (3225 Metric)
Base Product Number: LQH32PN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.087" (2.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 520 mA
Current - Saturation (Isat): 600mA
Shielding: Shielded
DC Resistance (DCR): 684mOhm Max
Frequency - Self Resonant: 20MHz
Inductance Frequency - Test: 1 MHz
15µH Shielded Wirewound Inductor 520mA 684mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 520mA 684mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 520mA 684mOhm Max Nonstandard
FIXED IND 15UH 520MA 684MOHM SMD Product overview: LQH32PN150MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 520MA, 684MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 520MA, 684MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN150MN0L can be used for catalog matching and distributor lookup.
FIXED IND 15UH 520MA 684MOHM SMD
520mA 15uH ±20% 600mA 1210 Power Inductors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1370555-LQH32PN150MN0L | 490-12778-2-ND | 71-LQH32PN150MN0L | 7866860 | 7866860P | LQH32PN150MN0L | LQH32PN150MN0L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 15UH 520MA 684MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | Power Choke | |||||
| Configuration | Fixed | Fixed |