Murata Electronics Fixed Inductors - LQH43PB151M26L LQH43PB151M26L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923782-LQH43PB151M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 125°C Features: 150 µH Shielded Wirewound Inductor 140 mA 2.83Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PB Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923782-LQH43PB151M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 125°C Features: 150 µH Shielded Wirewound Inductor 140 mA 2.83Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PB Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43PB151M26L - 923782-LQH43PB151M26L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH43PB151M26L
923782-LQH43PB151M26L
Fixed Inductors - LQH43PB151M26L 923782-LQH43PB151M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 923782-LQH43PB151M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 125°C Features: 150 µH Shielded Wirewound Inductor 140 mA 2.83Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PB Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923782-LQH43PB151M26L
Series: LQH43
Operating Temperature Range: -40°C ~ 125°C
Features: 150 µH Shielded Wirewound Inductor 140 mA 2.83Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PB
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQH43PB151M26L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43PB151M26L-ND
Fixed Inductors LQH43PB151M26L-ND
150µH Shielded Wirewound Inductor 140mA 2.83Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 140mA 2.83Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
150UH 140MA 2.83OHM Inductor and Choke - 71-LQH43PB151M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 140MA 2.83OHM Inductor and Choke
71-LQH43PB151M26L
150UH 140MA 2.83OHM Inductor and Choke 71-LQH43PB151M26L
FIXED IND 150UH 140MA 2.83OHM SM Product overview: LQH43PB151M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 140MA, 2.83OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 140MA, 2.83OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB151M26L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 140MA 2.83OHM SM Product overview: LQH43PB151M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 140MA, 2.83OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 140MA, 2.83OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB151M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923782-LQH43PB151M26L LQH43PB151M26L-ND 71-LQH43PB151M26L
Product Name Fixed Inductors - LQH43PB151M26L Fixed Inductors 150UH 140MA 2.83OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details