Murata Electronics Fixed Inductors LQH3NPZ2R2MMEL

Description
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPZ2R2MMELCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ2R2MMELTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ2R2MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - LQH3NPZ2R2MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ2R2MMEL
Fixed Inductors LQH3NPZ2R2MMEL
FIXED IND 2.2UH 1.22A 78MOHM SMD

FIXED IND 2.2UH 1.22A 78MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata - 76AH5437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata
76AH5437
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata 76AH5437
INDUCTOR, 2.2UH, SEMISHIELDED, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPZ2R2MMELCT-ND LQH3NPZ2R2MMEL 76AH5437
Product Name Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details