FIXED IND 1.5UH 1.1A 58.8MOHM SM Product overview: LQH3NPN1R5MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.1A, 58.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.1A, 58.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R5MJRL can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 1.1A 58.8mOhm Max 1212 (3030 Metric)
1.5µH Shielded Wirewound Inductor 1.1A 58.8mOhm Max 1212 (3030 Metric)
1.5µH Shielded Wirewound Inductor 1.1A 58.8mOhm Max 1212 (3030 Metric)
FIXED IND 1.5UH 1.1A 58.8MOHM SM
1.1A 1.5uH ±20% 49mΩ SMD,3x3mm Inductors (SMD) ROHS
INDUCTOR, 1.5UH, SEMISHIELDED, 2.51A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPN1R5MJRL | 490-9576-2-ND | LQH3NPN1R5MJRL | LQH3NPN1R5MJRL | 76AH5418 |
| Product Name | 1.5UH 1.1A 58.8MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 1.5Uh, Semishielded, 2.51A Rohs Compliant Murata |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH |