Manufacturer: Murata Electronics North America
Win Source Part Number: 923780-LQH43MN220J03
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 940mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43MN
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH43MN220J03L-ND, 490-8423-6, 490-8423-2, 490-8423-1
FIXED IND 22UH 320MA 940MOHM SMD Product overview: LQH43MN220J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 320MA, 940MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 320MA, 940MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN220J03L can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 320mA 940mOhm Max 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923780-LQH43MN220J03L | 71-LQH43MN220J03L | 490-8423-2-ND |
| Product Name | Fixed Inductors - LQH43MN220J03L | SMD 22UH 320MA 940MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 22 microH |