Murata Electronics Fixed Inductors LQH3NPZ470MJRL

Description
47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPZ470MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ470MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ470MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369902-LQH3NPZ470MJRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369902-LQH3NPZ470MJRL
Inductors, Coils, Chokes - Fixed Inductors 1369902-LQH3NPZ470MJRL
Win Source Part Number: 1369902-LQH3NPZ470MJ RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 240 mA Current - Saturation (Isat): 360mA Shielding: Shielded DC Resistance (DCR): 1Ohm Max Frequency - Self Resonant: 10MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1369902-LQH3NPZ470MJRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 240 mA
Current - Saturation (Isat): 360mA
Shielding: Shielded
DC Resistance (DCR): 1Ohm Max
Frequency - Self Resonant: 10MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 47UH 240MA 1 OHM Inductor and Choke - 71-LQH3NPZ470MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 240MA 1 OHM Inductor and Choke
71-LQH3NPZ470MJRL
SMD 47UH 240MA 1 OHM Inductor and Choke 71-LQH3NPZ470MJRL
FIXED IND 47UH 240MA 1 OHM SMD Product overview: LQH3NPZ470MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 240MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 240MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ470MJRL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 240MA 1 OHM SMD Product overview: LQH3NPZ470MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 240MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 240MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ470MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPZ470MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ470MJRL
Fixed Inductors LQH3NPZ470MJRL
FIXED IND 47UH 240MA 1 OHM SMD

FIXED IND 47UH 240MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPZ470MJRLTR-ND 1369902-LQH3NPZ470MJRL 71-LQH3NPZ470MJRL LQH3NPZ470MJRL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 240MA 1 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers