Murata Electronics Newest Parts - LQH44NN471K03L LQH44NN471K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204384-LQH44NN471K0 3L Series: LQH44 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 145mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.7MHz Test Frequency: 1kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: LQH44NN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.899 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1515 (4040 Metric) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): VLCF4028T-471MR14-2; NPIS418E471MTRF NIC ; ELLSFG471MA; Introduction Date: May 22, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204384-LQH44NN471K0 3L Series: LQH44 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 145mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.7MHz Test Frequency: 1kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: LQH44NN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.899 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1515 (4040 Metric) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): VLCF4028T-471MR14-2; NPIS418E471MTRF NIC ; ELLSFG471MA; Introduction Date: May 22, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LQH44NN471K03L
1204384-LQH44NN471K03L
Newest Parts - LQH44NN471K03L 1204384-LQH44NN471K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204384-LQH44NN471K0 3L Series: LQH44 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 145mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.7MHz Test Frequency: 1kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: LQH44NN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.899 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1515 (4040 Metric) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): VLCF4028T-471MR14-2; NPIS418E471MTRF NIC ; ELLSFG471MA; Introduction Date: May 22, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204384-LQH44NN471K03L
Series: LQH44
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 145mA
Shielding: Unshielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 2.7MHz
Test Frequency: 1kHz
Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Family Name: LQH44NN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.899 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1515 (4040 Metric)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): VLCF4028T-471MR14-2; NPIS418E471MTRF NIC ; ELLSFG471MA;
Introduction Date: May 22, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-12052-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12052-1-ND
Fixed Inductors 490-12052-1-ND
470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12052-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12052-6-ND
Fixed Inductors 490-12052-6-ND
470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12052-2-ND
Fixed Inductors 490-12052-2-ND
470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard

Buy Now Datasheet
470uH 1KHz 0.145A Inductor and Choke - 71-LQH44NN471K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 1KHz 0.145A Inductor and Choke
71-LQH44NN471K03L
470uH 1KHz 0.145A Inductor and Choke 71-LQH44NN471K03L
Inductor General Purpose Unshielded Wirewound 470uH 10% 1KHz Ferrite 0.145A 2.899Ohm DCR 1515 T/R Product overview: LQH44NN471K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 1KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 1KHz, 0.145A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NN471K03L can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Wirewound 470uH 10% 1KHz Ferrite 0.145A 2.899Ohm DCR 1515 T/R Product overview: LQH44NN471K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 1KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 1KHz, 0.145A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NN471K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 470Uh, Unshielded, 0.145A Rohs Compliant Murata - 76AH5493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Unshielded, 0.145A Rohs Compliant Murata
76AH5493
Inductor, 470Uh, Unshielded, 0.145A Rohs Compliant Murata 76AH5493
INDUCTOR, 470UH, UNSHIELDED, 0.145A ROHS COMPLIANT: YES

INDUCTOR, 470UH, UNSHIELDED, 0.145A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204384-LQH44NN471K03L 490-12052-1-ND 71-LQH44NN471K03L 76AH5493
Product Name Newest Parts - LQH44NN471K03L Fixed Inductors 470uH 1KHz 0.145A Inductor and Choke Inductor, 470Uh, Unshielded, 0.145A Rohs Compliant Murata
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Range 470 microH 470 microH
Rated DC Current 145 milliamps
DCR 2.9 ohms 2.9 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details