Murata Electronics Fixed Inductors LQH43PB220M26L

Description
22µH Shielded Wirewound Inductor 400mA 392.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 400mA 392.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43PB220M26L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43PB220M26L-ND
Fixed Inductors LQH43PB220M26L-ND
22µH Shielded Wirewound Inductor 400mA 392.4mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 400mA 392.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
22UH 400MA 392.4 MOHM Inductor and Choke - 71-LQH43PB220M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 400MA 392.4 MOHM Inductor and Choke
71-LQH43PB220M26L
22UH 400MA 392.4 MOHM Inductor and Choke 71-LQH43PB220M26L
FIXED IND 22UH 400MA 392.4 MOHM Product overview: LQH43PB220M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 400MA, 392.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 400MA, 392.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB220M26L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 400MA 392.4 MOHM Product overview: LQH43PB220M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 400MA, 392.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 400MA, 392.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB220M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PB220M26L
780050-LQH43PB220M26L
Fixed Inductors - LQH43PB220M26L 780050-LQH43PB220M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 780050-LQH43PB220M26 L Series: LQH43 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 400mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 15MHz Test Frequency: 1MHz Family Name: LQH43PB_26 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 392.4 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): LQH43PZ220M26L; LQH43PZ220M26K; SP1812R-223K; SP1812-223J; Introduction Date: May 22, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780050-LQH43PB220M26L
Series: LQH43
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 400mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 700mA
Frequency - Self Resonant: 15MHz
Test Frequency: 1MHz
Family Name: LQH43PB_26
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 392.4 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): LQH43PZ220M26L; LQH43PZ220M26K; SP1812R-223K; SP1812-223J;
Introduction Date: May 22, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43PB220M26L-ND 71-LQH43PB220M26L 780050-LQH43PB220M26L
Product Name Fixed Inductors 22UH 400MA 392.4 MOHM Inductor and Choke Fixed Inductors - LQH43PB220M26L
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details