Murata Electronics Fixed Inductors LQH44PH680MPRL

Description
68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH680MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH680MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH680MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Semishielded, 0.5A Rohs Compliant Murata - 24AJ1045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.5A Rohs Compliant Murata
24AJ1045
Inductor, 68Uh, Semishielded, 0.5A Rohs Compliant Murata 24AJ1045
INDUCTOR, 68UH, SEMISHIELDED, 0.5A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH680MPRLCT-ND 24AJ1045
Product Name Fixed Inductors Inductor, 68Uh, Semishielded, 0.5A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details