Murata Power Solutions SMD 680UH 65MA 17 OHM Inductor and Choke LQH43MN681K03L

Description
FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 65MA 17 OHM Inductor and Choke - 71-LQH43MN681K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 65MA 17 OHM Inductor and Choke
71-LQH43MN681K03L
SMD 680UH 65MA 17 OHM Inductor and Choke 71-LQH43MN681K03L
FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681K03L can be used for catalog matching and distributor lookup.

FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN681K03LTR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN681K03LCT-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN681K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43MN681K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN681K03L
Fixed Inductors LQH43MN681K03L
FIXED IND 680UH 65MA 17 OHM SMD

FIXED IND 680UH 65MA 17 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN681K03L 490-LQH43MN681K03LTR-ND LQH43MN681K03L
Product Name SMD 680UH 65MA 17 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data