Murata Electronics Fixed Inductors LQH43NN122J03L

Description
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NN122J03LCT-ND - DigiKey
Thief River Falls, MN, United States
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN122J03LTR-ND - DigiKey
Thief River Falls, MN, United States
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN122J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH43NN122J03LCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details