Murata Power Solutions Fixed Inductors LQH3NPZ100MJRL

Description
10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPZ100MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ100MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ100MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
SMD 10UH 1.2A 288 MOHM Inductor and Choke - 71-LQH3NPZ100MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.2A 288 MOHM Inductor and Choke
71-LQH3NPZ100MJRL
SMD 10UH 1.2A 288 MOHM Inductor and Choke 71-LQH3NPZ100MJRL
FIXED IND 10UH 1.2A 288 MOHM SMD Product overview: LQH3NPZ100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ100MJRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.2A 288 MOHM SMD Product overview: LQH3NPZ100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 288 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 288 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ100MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327891-LQH3NPZ100MJRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327891-LQH3NPZ100MJRL
Inductors, Coils, Chokes - Fixed Inductors 1327891-LQH3NPZ100MJRL
Manufacturer: Murata Electronics Win Source Part Number: 1327891-LQH3NPZ100MJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 288mOhm Max Supplier Device Package: 1212 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ,490-LQH3NPZ100MJRLT R,490-LQH3NPZ100MJRL DKR,490-LQH3NPZ100MJ RLCT,LQH3NPZ100MJRL- ND Base Product Number: LQH3NPZ Current - Saturation (Isat): 810mA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327891-LQH3NPZ100MJRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 288mOhm Max
Supplier Device Package: 1212
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: ,490-LQH3NPZ100MJRLTR,490-LQH3NPZ100MJRLDKR,490-LQH3NPZ100MJRLCT,LQH3NPZ100MJRL-ND
Base Product Number: LQH3NPZ
Current - Saturation (Isat): 810mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQH3NPZ100MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ100MJRL
Fixed Inductors LQH3NPZ100MJRL
FIXED IND 10UH 1.2A 288 MOHM SMD

FIXED IND 10UH 1.2A 288 MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata - 76AH5434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata
76AH5434
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata 76AH5434
INDUCTOR, 10UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPZ100MJRLTR-ND 71-LQH3NPZ100MJRL 1327891-LQH3NPZ100MJRL LQH3NPZ100MJRL 76AH5434
Product Name Fixed Inductors SMD 10UH 1.2A 288 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627322515100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details