Murata Electronics Fixed Inductors LQH43PH221M26L

Description
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PH221M26LTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH221M26LCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH221M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382536-LQH43PH221M26L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382536-LQH43PH221M26L
Inductors, Coils, Chokes - Fixed Inductors 1382536-LQH43PH221M26L
Win Source Part Number: 1382536-LQH43PH221M2 6L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 220 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 3.48Ohm Max Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 240 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Base Product Number: LQH43PH Current - Saturation (Isat): 220mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382536-LQH43PH221M26L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH43
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 220 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 2MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 3.48Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Base Product Number: LQH43PH
Current - Saturation (Isat): 220mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
220UH 240MA 3.48OHM Inductor and Choke - 71-LQH43PH221M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 240MA 3.48OHM Inductor and Choke
71-LQH43PH221M26L
220UH 240MA 3.48OHM Inductor and Choke 71-LQH43PH221M26L
FIXED IND 220UH 240MA 3.48OHM SM Product overview: LQH43PH221M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 3.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 3.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH221M26L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 240MA 3.48OHM SM Product overview: LQH43PH221M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 3.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 3.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH221M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43PH221M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PH221M26L
Fixed Inductors LQH43PH221M26L
FIXED IND 220UH 240MA 3.48OHM SM

FIXED IND 220UH 240MA 3.48OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43PH221M26LTR-ND 1382536-LQH43PH221M26L 71-LQH43PH221M26L LQH43PH221M26L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 240MA 3.48OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details