Murata Power Solutions Fixed Inductors LQH3NPZ220MMEL

Description
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPZ220MMELCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ220MMELTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ220MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370116-LQH3NPZ220MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370116-LQH3NPZ220MMEL
Inductors, Coils, Chokes - Fixed Inductors 1370116-LQH3NPZ220MMEL
Win Source Part Number: 1370116-LQH3NPZ220MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 540 mA Current - Saturation (Isat): 570mA Shielding: Shielded DC Resistance (DCR): 480mOhm Max Frequency - Self Resonant: 10MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370116-LQH3NPZ220MMEL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 540 mA
Current - Saturation (Isat): 570mA
Shielding: Shielded
DC Resistance (DCR): 480mOhm Max
Frequency - Self Resonant: 10MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 22UH 540MA 480MOHM Inductor and Choke - 71-LQH3NPZ220MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 540MA 480MOHM Inductor and Choke
71-LQH3NPZ220MMEL
SMD 22UH 540MA 480MOHM Inductor and Choke 71-LQH3NPZ220MMEL
FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPZ220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ220MMEL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPZ220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ220MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPZ220MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ220MMEL
Fixed Inductors LQH3NPZ220MMEL
FIXED IND 22UH 540MA 480MOHM SMD

FIXED IND 22UH 540MA 480MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata - 76AH5438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata
76AH5438
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata 76AH5438
INDUCTOR, 22UH, SEMISHIELDED, 0.86A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SEMISHIELDED, 0.86A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPZ220MMELCT-ND 1370116-LQH3NPZ220MMEL 71-LQH3NPZ220MMEL LQH3NPZ220MMEL 76AH5438
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 540MA 480MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers