Manufacturer: Murata Electronics North America
Win Source Part Number: 1204366-LQH43CN331K0
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 100mA
Shielding: Unshielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 3.6MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43CN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.8 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
330µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)
330µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)
330µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)
FIXED IND 330UH 100MA 6.8OHM SMD Product overview: LQH43CN331K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN331K03L can be used for catalog matching and distributor lookup.
FIXED IND 330UH 100MA 6.8OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1204366-LQH43CN331K03L | 490-LQH43CN331K03LCT-ND | 71-LQH43CN331K03L | LQH43CN331K03L |
| Product Name | Fixed Inductors - LQH43CN331K03L | Fixed Inductors | SMD 330UH 100MA 6.8OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |