Murata Power Solutions Fixed Inductors LQH43NH1R2K03L

Description
1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18421-2-ND
Fixed Inductors 490-18421-2-ND
1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18421-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18421-1-ND
Fixed Inductors 490-18421-1-ND
1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.2Uh, 100Mhz, 1812 Rohs Compliant Murata - 65AH7760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.2Uh, 100Mhz, 1812 Rohs Compliant Murata
65AH7760
Inductor, Aec-Q200, 1.2Uh, 100Mhz, 1812 Rohs Compliant Murata 65AH7760
INDUCTOR, AEC-Q200, 1.2UH, 100MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.2UH, 100MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18421-2-ND 65AH7760
Product Name Fixed Inductors Inductor, Aec-Q200, 1.2Uh, 100Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details