Murata Power Solutions Fixed Inductors LQH43NH101J03L

Description
100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18409-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18409-6-ND
Fixed Inductors 490-18409-6-ND
100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18409-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18409-1-ND
Fixed Inductors 490-18409-1-ND
100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18409-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18409-2-ND
Fixed Inductors 490-18409-2-ND
100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 100Uh, 6.8Mhz, 1812 Rohs Compliant Murata - 65AH7764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, 6.8Mhz, 1812 Rohs Compliant Murata
65AH7764
Inductor, Aec-Q200, 100Uh, 6.8Mhz, 1812 Rohs Compliant Murata 65AH7764
INDUCTOR, AEC-Q200, 100UH, 6.8MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 100UH, 6.8MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18409-6-ND 65AH7764
Product Name Fixed Inductors Inductor, Aec-Q200, 100Uh, 6.8Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers