FIXED IND 6.8UH 720MA 200MOHM SM Product overview: LQH43CN6R8M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 720MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 720MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN6R8M03L can be used for catalog matching and distributor lookup.
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max 1812 (4532 Metric)
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max 1812 (4532 Metric)
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max 1812 (4532 Metric)
INDUCTOR, 6.8UH, UNSHIELDED, 0.72A ROHS COMPLIANT: YES
FIXED IND 6.8UH 720MA 200MOHM SM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43CN6R8M03L | 108523 | 490-LQH43CN6R8M03LDKR-ND | 76AH5478 | LQH43CN6R8M03L |
| Product Name | 6.8UH 720MA 200MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, 6.8Uh, Unshielded, 0.72A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |