Murata Electronics Fixed Inductors LQH3NPH2R2MMEL

Description
2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPH2R2MMELCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH2R2MMELTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH2R2MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata - 14AJ2361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata
14AJ2361
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata 14AJ2361
INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPH2R2MMELCT-ND 14AJ2361
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details