Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH3NPH4R7MMEL

Description
Win Source Part Number: 1382535-LQH3NPH4R7MM EL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Mounting Type: Surface Mount Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Current - Saturation (Isat): 1.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382535-LQH3NPH4R7MM EL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Mounting Type: Surface Mount Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Current - Saturation (Isat): 1.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1382535-LQH3NPH4R7MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382535-LQH3NPH4R7MMEL
Inductors, Coils, Chokes - Fixed Inductors 1382535-LQH3NPH4R7MMEL
Win Source Part Number: 1382535-LQH3NPH4R7MM EL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Mounting Type: Surface Mount Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Current - Saturation (Isat): 1.3A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382535-LQH3NPH4R7MMEL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH3
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Mounting Type: Surface Mount
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Current - Saturation (Isat): 1.3A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 4.7UH 1.7A 120MOHM Inductor and Choke - 71-LQH3NPH4R7MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 120MOHM Inductor and Choke
71-LQH3NPH4R7MMEL
SMD 4.7UH 1.7A 120MOHM Inductor and Choke 71-LQH3NPH4R7MMEL
FIXED IND 4.7UH 1.7A 120MOHM SMD Product overview: LQH3NPH4R7MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPH4R7MMEL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 120MOHM SMD Product overview: LQH3NPH4R7MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPH4R7MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH3NPH4R7MMELTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH4R7MMELCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH4R7MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - LQH3NPH4R7MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPH4R7MMEL
Fixed Inductors LQH3NPH4R7MMEL
FIXED IND 4.7UH 1.7A 120MOHM SMD

FIXED IND 4.7UH 1.7A 120MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 1.7A Rohs Compliant Murata - 14AJ2365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.7A Rohs Compliant Murata
14AJ2365
Inductor, 4.7Uh, Shielded, 1.7A Rohs Compliant Murata 14AJ2365
INDUCTOR, 4.7UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1382535-LQH3NPH4R7MMEL 71-LQH3NPH4R7MMEL 490-LQH3NPH4R7MMELTR-ND LQH3NPH4R7MMEL 14AJ2365
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.7A 120MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Shielded, 1.7A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data