Murata Electronics Inductor and Choke LQH3NPZ2R2MJRL

Description
FIXED IND Product overview: LQH3NPZ2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND Product overview: LQH3NPZ2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-LQH3NPZ2R2MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQH3NPZ2R2MJRL
Inductor and Choke 71-LQH3NPZ2R2MJRL
FIXED IND Product overview: LQH3NPZ2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ2R2MJRL can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQH3NPZ2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ2R2MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPZ2R2MJRL - 923778-LQH3NPZ2R2MJRL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPZ2R2MJRL
923778-LQH3NPZ2R2MJRL
Fixed Inductors - LQH3NPZ2R2MJRL 923778-LQH3NPZ2R2MJRL
Manufacturer: Murata Electronics North America Win Source Part Number: 923778-LQH3NPZ2R2MJR L Series: * Features: Inductor Package: Reel - TR Family Name: LQH3NPZ Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQH3NPZ2R2MJRL, 490-LQH3NPZ2R2MJRL-N D, 490-LQH3NPZ2R2MJRLTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 923778-LQH3NPZ2R2MJRL
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQH3NPZ
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQH3NPZ2R2MJRL, 490-LQH3NPZ2R2MJRL-ND, 490-LQH3NPZ2R2MJRLTR

Buy Now
Fixed Inductors - 490-LQH3NPZ2R2MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ2R2MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND

FIXED IND

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ2R2MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND

FIXED IND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPZ2R2MJRL 923778-LQH3NPZ2R2MJRL 490-LQH3NPZ2R2MJRLTR-ND
Product Name Inductor and Choke Fixed Inductors - LQH3NPZ2R2MJRL Fixed Inductors
Technology Power Inductor Wirewound
Core Material Ferrite Ferrite
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N2 0402DC-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details