Murata Power Solutions Fixed Inductors LQH43MN181K03L

Description
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN181K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN181K03L-ND
Fixed Inductors LQH43MN181K03L-ND
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 180UH 120MA 4.5OHM Inductor and Choke - 71-LQH43MN181K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 120MA 4.5OHM Inductor and Choke
71-LQH43MN181K03L
SMD 180UH 120MA 4.5OHM Inductor and Choke 71-LQH43MN181K03L
FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181K03L can be used for catalog matching and distributor lookup.

FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN181K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN181K03L
Fixed Inductors LQH43MN181K03L
FIXED IND 180UH 120MA 4.5OHM SMD

FIXED IND 180UH 120MA 4.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43MN181K03L-ND 71-LQH43MN181K03L LQH43MN181K03L
Product Name Fixed Inductors SMD 180UH 120MA 4.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details