FIXED IND 560UH 70MA 14.5OHM SMD Product overview: LQH43MN561J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 70MA, 14.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 70MA, 14.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN561J03L can be used for catalog matching and distributor lookup.
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max 1812 (4532 Metric)
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max 1812 (4532 Metric)
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max 1812 (4532 Metric)
FIXED IND 560UH 70MA 14.5OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43MN561J03L | 490-LQH43MN561J03LCT-ND | LQH43MN561J03L |
| Product Name | SMD 560UH 70MA 14.5OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 560 microH | 560 microH |