Murata Electronics Fixed Inductors LQH43NN4R7K03L

Description
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9872-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9872-2-ND
Fixed Inductors 490-9872-2-ND
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9872-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details