Murata Electronics Fixed Inductors LQH3NPNR68NJRL

Description
680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9574-1-ND
Fixed Inductors 490-9574-1-ND
680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9574-6-ND
Fixed Inductors 490-9574-6-ND
680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9574-2-ND
Fixed Inductors 490-9574-2-ND
680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
1.28A 38.4 MOHM Inductor and Choke - 71-LQH3NPNR68NJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.28A 38.4 MOHM Inductor and Choke
71-LQH3NPNR68NJRL
1.28A 38.4 MOHM Inductor and Choke 71-LQH3NPNR68NJRL
FIXED IND 680NH 1.28A 38.4 MOHM Product overview: LQH3NPNR68NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.28A, 38.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.28A, 38.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPNR68NJRL can be used for catalog matching and distributor lookup.

FIXED IND 680NH 1.28A 38.4 MOHM Product overview: LQH3NPNR68NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.28A, 38.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.28A, 38.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPNR68NJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370172-LQH3NPNR68NJRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370172-LQH3NPNR68NJRL
Inductors, Coils, Chokes - Fixed Inductors 1370172-LQH3NPNR68NJRL
Win Source Part Number: 1370172-LQH3NPNR68NJ RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 59 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±30% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 680 nH Current Rating (Amps): 1.28 A Current - Saturation (Isat): 2.7A Shielding: Shielded DC Resistance (DCR): 38.4mOhm Max Frequency - Self Resonant: 130MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370172-LQH3NPNR68NJRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 680 nH
Current Rating (Amps): 1.28 A
Current - Saturation (Isat): 2.7A
Shielding: Shielded
DC Resistance (DCR): 38.4mOhm Max
Frequency - Self Resonant: 130MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9574-1-ND 71-LQH3NPNR68NJRL 1370172-LQH3NPNR68NJRL
Product Name Fixed Inductors 1.28A 38.4 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers