Murata Electronics Fixed Inductors LQH43PH151M26L

Description
150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PH151M26LTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH151M26LCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH151M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH43PH151M26LTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details